DiTom Microwave, Inc. RF Circulators and Isolators D4I4012YMG

Description
4.00 - 12.00 GHz Cryogenic Isola
Request a Quote Datasheet
Description
4.00 - 12.00 GHz Cryogenic Isola
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I4012YMG-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I4012YMG-ND
RF Circulators and Isolators 2236-D4I4012YMG-ND
4.00 - 12.00 GHz Cryogenic Isola

4.00 - 12.00 GHz Cryogenic Isola

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D4I4012YMG-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulator 600 to 800MHz - UIYBCC3538C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details