DiTom Microwave, Inc. RF Circulators and Isolators D4I4012Y-2

Description
4.00 - 12.00 GHz Cryogenic Isola
Request a Quote Datasheet
Description
4.00 - 12.00 GHz Cryogenic Isola
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I4012Y-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I4012Y-2-ND
RF Circulators and Isolators 2236-D4I4012Y-2-ND
4.00 - 12.00 GHz Cryogenic Isola

4.00 - 12.00 GHz Cryogenic Isola

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D4I4012Y-2-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 10 to 55MHz - UIYDDI16080A - UIY Inc.
Specs
Component Isolator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details