DiTom Microwave, Inc. RF Circulators and Isolators D4I3742-3

Description
3.70 - 4.20 GHZ ISOLATOR
Request a Quote Datasheet
Description
3.70 - 4.20 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I3742-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I3742-3-ND
RF Circulators and Isolators 2236-D4I3742-3-ND
3.70 - 4.20 GHZ ISOLATOR

3.70 - 4.20 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I3742-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I3742-3
RF and Wireless - RF Circulators and Isolators D4I3742-3
3.70 - 4.20 GHZ ISOLATOR

3.70 - 4.20 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I3742-3-ND D4I3742-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 400 to 470MHz - UIYBDI3538B - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
Drop-In Isolators - NDI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details