DiTom Microwave, Inc. Circulators D4I3587YMG-77K

Description
3.50 - 8.70 GHz Cryogenic Isolator, Opt
Request a Quote
Description
3.50 - 8.70 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I3587YMG-77K
Circulators D4I3587YMG-77K
3.50 - 8.70 GHz Cryogenic Isolator, Opt

3.50 - 8.70 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I3587YMG-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 250 to 1500MHz - UIYCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Drop-In Isolators - NDI2430D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5100 to 5900 MHz
Isolation 20 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details