DiTom Microwave, Inc. RF Circulators and Isolators D4I3570-3

Description
3.50 - 7.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
3.50 - 7.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I3570-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I3570-3-ND
RF Circulators and Isolators 2236-D4I3570-3-ND
3.50 - 7.00 GHZ ISOLATOR

3.50 - 7.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I3570-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I3570-3
RF and Wireless - RF Circulators and Isolators D4I3570-3
3.50 - 7.00 GHZ ISOLATOR

3.50 - 7.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I3570-3-ND D4I3570-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI2619C - kTB Solutions
Specs
Component Isolator
Frequency Range: 8000 to 12000 MHz
Isolation 35 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details