DiTom Microwave, Inc. RF Circulators and Isolators D4I3570-2

Description
3.50 - 7.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
3.50 - 7.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I3570-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I3570-2-ND
RF Circulators and Isolators 2236-D4I3570-2-ND
3.50 - 7.00 GHZ ISOLATOR

3.50 - 7.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I3570-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I3570-2
RF and Wireless - RF Circulators and Isolators D4I3570-2
3.50 - 7.00 GHZ ISOLATOR

3.50 - 7.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I3570-2-ND D4I3570-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details
Coaxial Isolators - NCI-2000-4000-K5-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details