DiTom Microwave, Inc. Circulators D4I3175Y-4K-3

Description
3.10 - 7.50 GHz Cryogenic Isolator, Opt
Request a Quote
Description
3.10 - 7.50 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I3175Y-4K-3
Circulators D4I3175Y-4K-3
3.10 - 7.50 GHz Cryogenic Isolator, Opt

3.10 - 7.50 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I3175Y-4K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

500W High power Drop in Circulator 2 to 4GHz - UIYBDC5972A - UIY Inc.
Specs
Component Circulator
Package Size 59.4mm x 72mm x 50mm
Frequency Range: 2000 to 4000 MHz
View Details
Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details