DiTom Microwave, Inc. Circulators D4I3136Y-77K-1

Description
31.75 - 36.25 GHz Cryogenic Isolator, O
Request a Quote
Description
31.75 - 36.25 GHz Cryogenic Isolator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I3136Y-77K-1
Circulators D4I3136Y-77K-1
31.75 - 36.25 GHz Cryogenic Isolator, O

31.75 - 36.25 GHz Cryogenic Isolator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I3136Y-77K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details