DiTom Microwave, Inc. Dual Junction Isolator D4I3060

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I3060
Dual Junction Isolator D4I3060
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I3060-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I3060-ND
RF Circulators and Isolators 2236-D4I3060-ND
3.00 - 6.00 GHZ ISOLATOR

3.00 - 6.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I3060 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I3060
RF and Wireless - RF Circulators and Isolators D4I3060
3.00 - 6.00 GHZ ISOLATOR

3.00 - 6.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I3060 2236-D4I3060-ND D4I3060
Product Name Dual Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 2.5" x .7" x 1.25"
Frequency Range: 3000 to 6000 MHz 3000 to 6000 MHz
Isolation 38 dB 36 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 21.7 to 33GHz - UIYWI3060B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Coaxial Circulators - NCC1623C - kTB Solutions
Specs
Component Circulator
Frequency Range: 5725 to 5850 MHz
Isolation 23 dB
View Details
SMT Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details