DiTom Microwave, Inc. RF Circulators and Isolators D4I3060-3

Description
3.00 - 6.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
3.00 - 6.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I3060-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I3060-3-ND
RF Circulators and Isolators 2236-D4I3060-3-ND
3.00 - 6.00 GHZ ISOLATOR

3.00 - 6.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I3060-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I3060-3
RF and Wireless - RF Circulators and Isolators D4I3060-3
3.00 - 6.00 GHZ ISOLATOR

3.00 - 6.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I3060-3-ND D4I3060-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 130 to 180MHz - UIYBCC6060C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Surface Mount Isolators - NSI25R4 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1030 MHz
Isolation 23 dB
View Details