DiTom Microwave, Inc. RF Circulators and Isolators D4I2004-3

Description
20.00 - 40.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
20.00 - 40.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I2004-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I2004-3-ND
RF Circulators and Isolators 2236-D4I2004-3-ND
20.00 - 40.00 GHZ ISOLATOR

20.00 - 40.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I2004-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I2004-3
RF and Wireless - RF Circulators and Isolators D4I2004-3
20.00 - 40.00 GHZ ISOLATOR

20.00 - 40.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I2004-3-ND D4I2004-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial Dual Junction 8 to 12GHz - UIYBCC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2532X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details