DiTom Microwave, Inc. RF Circulators and Isolators D4I1922-2

Description
19.00 - 22.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
19.00 - 22.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I1922-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1922-2-ND
RF Circulators and Isolators 2236-D4I1922-2-ND
19.00 - 22.00 GHZ ISOLATOR

19.00 - 22.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1922-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1922-2
RF and Wireless - RF Circulators and Isolators D4I1922-2
19.00 - 22.00 GHZ ISOLATOR

19.00 - 22.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I1922-2-ND D4I1922-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1000 to 1300MHz - UIYBCC3538D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details