DiTom Microwave, Inc. Dual Junction Isolator D4I1826

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I1826
Dual Junction Isolator D4I1826
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I1826-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1826-ND
RF Circulators and Isolators 2236-D4I1826-ND
18.00 - 26.50 GHZ ISOLATOR

18.00 - 26.50 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1826 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1826
RF and Wireless - RF Circulators and Isolators D4I1826
18.00 - 26.50 GHZ ISOLATOR

18.00 - 26.50 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I1826 2236-D4I1826-ND D4I1826
Product Name Dual Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 1" x .5" x .7"
Frequency Range: 18000 to 26500 MHz 18000 to 26500 MHz
Isolation 36 dB 36 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 140 to 300MHz - UIYCDI11256A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details