DiTom Microwave, Inc. RF Circulators and Isolators D4I1722S

Description
1.70 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.70 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I1722S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1722S-ND
RF Circulators and Isolators 2236-D4I1722S-ND
1.70 - 2.00 GHZ ISOLATOR

1.70 - 2.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1722S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1722S
RF and Wireless - RF Circulators and Isolators D4I1722S
1.70 - 2.00 GHZ ISOLATOR

1.70 - 2.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I1722S-ND D4I1722S
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Drop in Circulator 0.6 to 5.0GHz - UIYDC1919A - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details