DiTom Microwave, Inc. RF Circulators and Isolators D4I1720N

Description
1.70 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.70 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I1720N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1720N-ND
RF Circulators and Isolators 2236-D4I1720N-ND
1.70 - 2.00 GHZ ISOLATOR

1.70 - 2.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1720N - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1720N
RF and Wireless - RF Circulators and Isolators D4I1720N
1.70 - 2.00 GHZ ISOLATOR

1.70 - 2.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I1720N-ND D4I1720N
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details