DiTom Microwave, Inc. RF Circulators and Isolators D4I1218-3

Description
12.00 - 18.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
12.00 - 18.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I1218-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1218-3-ND
RF Circulators and Isolators 2236-D4I1218-3-ND
12.00 - 18.00 GHZ ISOLATOR

12.00 - 18.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1218-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1218-3
RF and Wireless - RF Circulators and Isolators D4I1218-3
12.00 - 18.00 GHZ ISOLATOR

12.00 - 18.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I1218-3-ND D4I1218-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Drop-In Circulators - NDC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Specs
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details