DiTom Microwave, Inc. Dual Junction Isolator D4I1112

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I1112
Dual Junction Isolator D4I1112
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I1112-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1112-ND
RF Circulators and Isolators 2236-D4I1112-ND
10.70 - 11.70 GHZ ISOLATOR

10.70 - 11.70 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1112 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1112
RF and Wireless - RF Circulators and Isolators D4I1112
10.70 - 11.70 GHZ ISOLATOR

10.70 - 11.70 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I1112 2236-D4I1112-ND D4I1112
Product Name Dual Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 1" x .5" x .7"
Frequency Range: 10700 to 11700 MHz 10700 to 11700 MHz
Isolation 46 dB 46 dB 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 26.5 to 40GHz - UIYBDC1318D - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Drop-In Isolators - NDI2525X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details