DiTom Microwave, Inc. RF Circulators and Isolators D4I1112-2

Description
10.70 - 11.70 GHZ ISOLATOR
Request a Quote Datasheet
Description
10.70 - 11.70 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I1112-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1112-2-ND
RF Circulators and Isolators 2236-D4I1112-2-ND
10.70 - 11.70 GHZ ISOLATOR

10.70 - 11.70 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1112-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1112-2
RF and Wireless - RF Circulators and Isolators D4I1112-2
10.70 - 11.70 GHZ ISOLATOR

10.70 - 11.70 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I1112-2-ND D4I1112-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
High power Circulator Drop in type 1.0 to 3.8GHz - UIYDC4546A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 46mm x 26mm
Frequency Range: 1000 to 3100 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Surface Mount Circulators - NSC7 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5000 MHz
Isolation 16 dB
View Details