DiTom Microwave, Inc. RF Circulators and Isolators D4I0890-1

Description
0.80 - 0.90 GHZ ISOLATOR
Request a Quote Datasheet
Description
0.80 - 0.90 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I0890-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I0890-1-ND
RF Circulators and Isolators 2236-D4I0890-1-ND
0.80 - 0.90 GHZ ISOLATOR

0.80 - 0.90 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I0890-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I0890-1
RF and Wireless - RF Circulators and Isolators D4I0890-1
0.80 - 0.90 GHZ ISOLATOR

0.80 - 0.90 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I0890-1-ND D4I0890-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108B - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Coaxial Isolators - NCI-4000-8000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details