DITOM MICROWAVE, INC.
D4I0890-1 -- RF CIRCULATORS AND ISOLATORS
DiTom Microwave, Inc.
RF Circulators and Isolators
D4I0890-1
Description
0.80 - 0.90 GHZ ISOLATOR
Description
0.80 - 0.90 GHZ ISOLATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
D4I0890-1 |
|
Product Name
|
RF Circulators and Isolators |
|
Device Type
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
26500 to 29500 MHz
View Details
Technology
Bluetooth
Features
RoHS
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
Interface
Serial
Supply Voltage
3.3V; 3.6V; 5V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details