Infineon Technologies AG Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20819 CYW20819

Description
AIROC™ CYW20819 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20819 employs high levels of integration to minimize external components, reducing the device footprint and the costs associated with implementing Bluetooth® solutions. The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is designed to support a wide spectrum of Bluetooth® use cases for home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application. AIROC™ CYW20819 Modules Infineon's AIROC™ CYW20819 Bluetooth® & Bluetooth® LE modules are fully integrated with onboard crystal oscillator, passive components, flash memory, and the CYW20819 system on chip. These highly integrated modules are also globally certified to support fast time-to-market. The AIROC™ CYBT-213043-02, CYBT-223058-02, CYBT-263064-02, CYBT-263065-02, CYBT-273063-02 are supported by the AIROC™ Bluetooth® SDK in ModusToolbox™ software and tools with code examples to support rapid development of embedded Bluetooth® LE applications. Microcontroller Powerful Arm® Cortex®-M4 core with a maximum speed of 96 MHz Bluetooth® stack in ROM allowing standalone operation without any external MCU 256-KB on-chip flash 176-KB on-chip RAM Bluetooth® stack, peripheral drivers, security functions built into ROM (1 MB) allowing application to efficiently use on-chip flash AES-128 and True Random Number Generator (TRNG) Security functions in ROM including ECDSA signature verification Over-the-air (OTA) firmware updates Bluetooth® sub-system Complies with Bluetooth® core specification version 5.4 QDID: 217016 DID: D062320 Includes support for BR, EDR 2 Mbps and 3 Mbps, eSCO, Bluetooth LE, and LE 2 Mbps. Programmable TX Power up to +4 dBm Excellent receiver sensitivity (-95 dBm for Bluetooth LE 1 Mbps) Peripherals Up to 22 GPIOs I²C, UART, and PCM interfaces Two Quad-SPI interfaces Auxiliary ADC with up to 28 analog channels Programmable key scan 20 x 8 matrix Three-axis quadrature signal decoder General-purpose timers and PWM Real-time clock (RTC) and watchdog timers (WDT) Getting started CYW20819 Ultra Low Power, BLE/BR/LE Bluetooth® 5.2 SoC Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community Applications Data center and AI data center solutions Domestic robots Refrigerators and freezers Semiconductor solutions for home entertainment applications Smart speaker designs
Request a Quote
Description
AIROC™ CYW20819 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20819 employs high levels of integration to minimize external components, reducing the device footprint and the costs associated with implementing Bluetooth® solutions. The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is designed to support a wide spectrum of Bluetooth® use cases for home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application. AIROC™ CYW20819 Modules Infineon's AIROC™ CYW20819 Bluetooth® & Bluetooth® LE modules are fully integrated with onboard crystal oscillator, passive components, flash memory, and the CYW20819 system on chip. These highly integrated modules are also globally certified to support fast time-to-market. The AIROC™ CYBT-213043-02, CYBT-223058-02, CYBT-263064-02, CYBT-263065-02, CYBT-273063-02 are supported by the AIROC™ Bluetooth® SDK in ModusToolbox™ software and tools with code examples to support rapid development of embedded Bluetooth® LE applications. Microcontroller Powerful Arm® Cortex®-M4 core with a maximum speed of 96 MHz Bluetooth® stack in ROM allowing standalone operation without any external MCU 256-KB on-chip flash 176-KB on-chip RAM Bluetooth® stack, peripheral drivers, security functions built into ROM (1 MB) allowing application to efficiently use on-chip flash AES-128 and True Random Number Generator (TRNG) Security functions in ROM including ECDSA signature verification Over-the-air (OTA) firmware updates Bluetooth® sub-system Complies with Bluetooth® core specification version 5.4 QDID: 217016 DID: D062320 Includes support for BR, EDR 2 Mbps and 3 Mbps, eSCO, Bluetooth LE, and LE 2 Mbps. Programmable TX Power up to +4 dBm Excellent receiver sensitivity (-95 dBm for Bluetooth LE 1 Mbps) Peripherals Up to 22 GPIOs I²C, UART, and PCM interfaces Two Quad-SPI interfaces Auxiliary ADC with up to 28 analog channels Programmable key scan 20 x 8 matrix Three-axis quadrature signal decoder General-purpose timers and PWM Real-time clock (RTC) and watchdog timers (WDT) Getting started CYW20819 Ultra Low Power, BLE/BR/LE Bluetooth® 5.2 SoC Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community Applications Data center and AI data center solutions Domestic robots Refrigerators and freezers Semiconductor solutions for home entertainment applications Smart speaker designs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CYW20819 is a Bluetooth 5.4 compliant system-on-chip designed for IoT applications, integrating a 96 MHz Arm Cortex-M4 microcontroller, 256 KB flash, 176 KB RAM, and 1 MB ROM with embedded Bluetooth stack and security functions. It supports Bluetooth BR, EDR, and LE modes with programmable transmit power up to +5 dBm in BR mode and receiver sensitivity of -95 dBm for LE 1 Mbps. The device includes a 62-pin 4.5 mm × 4.5 mm FBGA package, 22 GPIOs, dual Quad-SPI interfaces, I2C, UART, PCM, and I2S interfaces, an auxiliary ADC with 28 analog channels, a 20×8 key scanner, quadrature decoders, PWM generators, and an integrated power management unit with buck and LDO regulators. It operates from -30°C to 85°C and supports Wi-Fi coexistence via GCI and SECI interfaces.

Datasheet Summary
Powered by GS/AI

The CYW20819 is a Bluetooth 5.4 compliant system-on-chip designed for IoT applications, integrating a 96 MHz Arm Cortex-M4 microcontroller, 256 KB flash, 176 KB RAM, and 1 MB ROM with embedded Bluetooth stack and security functions. It supports Bluetooth BR, EDR, and LE modes with programmable transmit power up to +5 dBm in BR mode and receiver sensitivity of -95 dBm for LE 1 Mbps. The device includes a 62-pin 4.5 mm × 4.5 mm FBGA package, 22 GPIOs, dual Quad-SPI interfaces, I2C, UART, PCM, and I2S interfaces, an auxiliary ADC with 28 analog channels, a 20×8 key scanner, quadrature decoders, PWM generators, and an integrated power management unit with buck and LDO regulators. It operates from -30°C to 85°C and supports Wi-Fi coexistence via GCI and SECI interfaces.

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20819 - CYW20819 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20819
CYW20819
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20819 CYW20819
AIROC™ CYW20819 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20819 employs high levels of integration to minimize external components, reducing the device footprint and the costs associated with implementing Bluetooth® solutions. The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is designed to support a wide spectrum of Bluetooth® use cases for home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application. AIROC™ CYW20819 Modules Infineon's AIROC™ CYW20819 Bluetooth® & Bluetooth® LE modules are fully integrated with onboard crystal oscillator, passive components, flash memory, and the CYW20819 system on chip. These highly integrated modules are also globally certified to support fast time-to-market. The AIROC™ CYBT-213043-02, CYBT-223058-02, CYBT-263064-02, CYBT-263065-02, CYBT-273063-02 are supported by the AIROC™ Bluetooth® SDK in ModusToolbox™ software and tools with code examples to support rapid development of embedded Bluetooth® LE applications. Microcontroller Powerful Arm® Cortex®-M4 core with a maximum speed of 96 MHz Bluetooth® stack in ROM allowing standalone operation without any external MCU 256-KB on-chip flash 176-KB on-chip RAM Bluetooth® stack, peripheral drivers, security functions built into ROM (1 MB) allowing application to efficiently use on-chip flash AES-128 and True Random Number Generator (TRNG) Security functions in ROM including ECDSA signature verification Over-the-air (OTA) firmware updates Bluetooth® sub-system Complies with Bluetooth® core specification version 5.4 QDID: 217016 DID: D062320 Includes support for BR, EDR 2 Mbps and 3 Mbps, eSCO, Bluetooth LE, and LE 2 Mbps. Programmable TX Power up to +4 dBm Excellent receiver sensitivity (-95 dBm for Bluetooth LE 1 Mbps) Peripherals Up to 22 GPIOs I²C, UART, and PCM interfaces Two Quad-SPI interfaces Auxiliary ADC with up to 28 analog channels Programmable key scan 20 x 8 matrix Three-axis quadrature signal decoder General-purpose timers and PWM Real-time clock (RTC) and watchdog timers (WDT) Getting started CYW20819 Ultra Low Power, BLE/BR/LE Bluetooth® 5.2 SoC Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community Applications Data center and AI data center solutions Domestic robots Refrigerators and freezers Semiconductor solutions for home entertainment applications Smart speaker designs

AIROC™ CYW20819 Bluetooth® & Bluetooth® LE system on chip

The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20819 employs high levels of integration to minimize external components, reducing the device footprint and the costs associated with implementing Bluetooth® solutions.

The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is designed to support a wide spectrum of Bluetooth® use cases for home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application.

AIROC™ CYW20819 Modules

Infineon's AIROC™ CYW20819 Bluetooth® & Bluetooth® LE modules are fully integrated with onboard crystal oscillator, passive components, flash memory, and the CYW20819 system on chip. These highly integrated modules are also globally certified to support fast time-to-market. The AIROC™ CYBT-213043-02, CYBT-223058-02, CYBT-263064-02, CYBT-263065-02, CYBT-273063-02 are supported by the AIROC™ Bluetooth® SDK in ModusToolbox™ software and tools with code examples to support rapid development of embedded Bluetooth® LE applications.


Microcontroller


  • Powerful Arm® Cortex®-M4 core with a maximum speed of 96 MHz
  • Bluetooth® stack in ROM allowing standalone operation without any external MCU
  • 256-KB on-chip flash
  • 176-KB on-chip RAM
  • Bluetooth® stack, peripheral drivers, security functions built into ROM (1 MB) allowing application to efficiently use on-chip flash
  • AES-128 and True Random Number Generator (TRNG)
  • Security functions in ROM including ECDSA signature verification
  • Over-the-air (OTA) firmware updates

Bluetooth® sub-system


  • Complies with Bluetooth® core specification version 5.4
    • QDID: 217016
    • DID: D062320
  • Includes support for BR, EDR 2 Mbps and 3 Mbps, eSCO, Bluetooth LE, and LE 2 Mbps.
  • Programmable TX Power up to +4 dBm

Excellent receiver sensitivity (-95 dBm for Bluetooth LE 1 Mbps)


Peripherals


  • Up to 22 GPIOs
  • I²C, UART, and PCM interfaces
  • Two Quad-SPI interfaces
  • Auxiliary ADC with up to 28 analog channels
  • Programmable key scan 20 x 8 matrix
  • Three-axis quadrature signal decoder
  • General-purpose timers and PWM
  • Real-time clock (RTC) and watchdog timers (WDT)

Getting started


  1. CYW20819 Ultra Low Power, BLE/BR/LE Bluetooth® 5.2 SoC Datasheet
  2. Download ModusToolbox™ Bluetooth® SDK
  3. Join the Wireless Community

Applications

  • Data center and AI data center solutions
  • Domestic robots
  • Refrigerators and freezers
  • Semiconductor solutions for home entertainment applications
  • Smart speaker designs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW20819
Product Name Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20819
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYBL10562-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF and Wireless - RF Switches - BGS12AL74E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF Transceiver ICs - BCM43353LIUBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Transceiver ICs - 448-CYWUSB6935-28SEI-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 62.5 kbps
View Details