DiTom Microwave, Inc.
RF Circulators and Isolators
D4I0810N
Description
0.80 - 1.00 GHZ ISOLATOR
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
0.80 - 1.00 GHZ ISOLATOR
Request a Quote
Email Supplier
Datasheet
Suppliers
RF and Wireless - RF Circulators and Isolators
D4I0810N
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
RF Isolators and RF Circulators |
|
Product Number
|
2236-D4I0810N-ND |
D4I0810N |
|
Product Name
|
RF Circulators and Isolators |
RF and Wireless - RF Circulators and Isolators |
|
Component
|
Isolator
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Component
Isolator
Package Size
120mm x 60mm x 28mm
Frequency Range:
45 to 270 MHz
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
6500 to 8500 MHz
Isolation
17 dB
View Details
Component
Isolator
Frequency Range:
950 to 2000 MHz
Isolation
16 dB
View Details
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
View Details