DiTom Microwave, Inc. RF Circulators and Isolators D4I0780-2

Description
0.698 - 0.80 GHZ ISOLATOR
Request a Quote Datasheet
Description
0.698 - 0.80 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I0780-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I0780-2-ND
RF Circulators and Isolators 2236-D4I0780-2-ND
0.698 - 0.80 GHZ ISOLATOR

0.698 - 0.80 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I0780-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I0780-2
RF and Wireless - RF Circulators and Isolators D4I0780-2
0.698 - 0.80 GHZ ISOLATOR

0.698 - 0.80 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I0780-2-ND D4I0780-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details
SMD Circulator 2.4 to 6GHz - UIYSC7A - UIY Inc.
Specs
Component Circulator
Package Size Φ7mm x 5.5mm
Frequency Range: 2400 to 6000 MHz
View Details