DiTom Microwave, Inc. RF Circulators and Isolators D4I0560-3

Description
0.525 - 0.60 GHZ ISOLATOR
Request a Quote Datasheet
Description
0.525 - 0.60 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I0560-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I0560-3-ND
RF Circulators and Isolators 2236-D4I0560-3-ND
0.525 - 0.60 GHZ ISOLATOR

0.525 - 0.60 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I0560-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I0560-3
RF and Wireless - RF Circulators and Isolators D4I0560-3
0.525 - 0.60 GHZ ISOLATOR

0.525 - 0.60 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I0560-3-ND D4I0560-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 8 to 18GHz - UIYBDC1920B - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details