DiTom Microwave, Inc. RF Circulators and Isolators D4I0223-3

Description
2.00 - 2.30 GHZ ISOLATOR
Request a Quote Datasheet
Description
2.00 - 2.30 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I0223-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I0223-3-ND
RF Circulators and Isolators 2236-D4I0223-3-ND
2.00 - 2.30 GHZ ISOLATOR

2.00 - 2.30 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I0223-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I0223-3
RF and Wireless - RF Circulators and Isolators D4I0223-3
2.00 - 2.30 GHZ ISOLATOR

2.00 - 2.30 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I0223-3-ND D4I0223-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 1.7 to 3.5GHz - UIYBCC4040A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details