DiTom Microwave, Inc. Dual Junction Circulator D4C8020

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Circulator
D4C8020
Dual Junction Circulator D4C8020
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site
RF Circulators and Isolators - 2236-D4C8020-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C8020-ND
RF Circulators and Isolators 2236-D4C8020-ND
8.00 - 20.00 GHZ CIRCULATOR

8.00 - 20.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4C8020 2236-D4C8020-ND
Product Name Dual Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Frequency Range: 8000 to 20000 MHz
Isolation 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial Dual Junction 8 to 12GHz - UIYBCC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details