DiTom Microwave, Inc. RF Circulators and Isolators D4C8016-4

Description
8.00 - 16.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
8.00 - 16.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C8016-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C8016-4-ND
RF Circulators and Isolators 2236-D4C8016-4-ND
8.00 - 16.00 GHZ CIRCULATOR

8.00 - 16.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C8016-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C8016-4
RF and Wireless - RF Circulators and Isolators D4C8016-4
8.00 - 16.00 GHZ CIRCULATOR

8.00 - 16.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C8016-4-ND D4C8016-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 8.5 to 23GHz - UIYMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8500 to 23000 MHz
View Details
Drop-In Circulators - NDC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details