DiTom Microwave, Inc. Dual Junction Circulator D4C7784

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Circulator
D4C7784
Dual Junction Circulator D4C7784
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4C7784-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C7784-ND
RF Circulators and Isolators 2236-D4C7784-ND
7.70-8.40 GHZ CIRCULATOR

7.70-8.40 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4C7784 2236-D4C7784-ND
Product Name Dual Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size 1" x .5" x .7"
Frequency Range: 7700 to 8400 MHz
Isolation 23 dB 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 130 to 180MHz - UIYBCI6060C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2528B - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4000 MHz
Isolation 20 dB
View Details