DiTom Microwave, Inc. RF Circulators and Isolators D4C7784-4

Description
7.70-8.40 GHZ CIRCULATOR
Request a Quote Datasheet
Description
7.70-8.40 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C7784-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C7784-4-ND
RF Circulators and Isolators 2236-D4C7784-4-ND
7.70-8.40 GHZ CIRCULATOR

7.70-8.40 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C7784-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C7784-4
RF and Wireless - RF Circulators and Isolators D4C7784-4
7.70-8.40 GHZ CIRCULATOR

7.70-8.40 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C7784-4-ND D4C7784-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Waveguide Circulator 12 to 18GHz - UIYWC3842A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 33.3mm x 42mm x 38mm
View Details