DiTom Microwave, Inc. RF Circulators and Isolators D4C7784-2

Description
7.70-8.40 GHZ CIRCULATOR
Request a Quote Datasheet
Description
7.70-8.40 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C7784-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C7784-2-ND
RF Circulators and Isolators 2236-D4C7784-2-ND
7.70-8.40 GHZ CIRCULATOR

7.70-8.40 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C7784-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C7784-2
RF and Wireless - RF Circulators and Isolators D4C7784-2
7.70-8.40 GHZ CIRCULATOR

7.70-8.40 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C7784-2-ND D4C7784-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 250 to 1500MHz - UIYCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details