DiTom Microwave, Inc. RF Circulators and Isolators D4C7510-1

Description
7.50 - 10.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
7.50 - 10.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C7510-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C7510-1-ND
RF Circulators and Isolators 2236-D4C7510-1-ND
7.50 - 10.00 GHZ CIRCULATOR

7.50 - 10.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C7510-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C7510-1
RF and Wireless - RF Circulators and Isolators D4C7510-1
7.50 - 10.00 GHZ CIRCULATOR

7.50 - 10.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C7510-1-ND D4C7510-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 30 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Isolator 4 to 7GHz - UIYDDI2420A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details