DiTom Microwave, Inc. RF Circulators and Isolators D4C5459-5

Description
5.40 - 5.90 GHZ CIRCULATOR
Request a Quote Datasheet
Description
5.40 - 5.90 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C5459-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C5459-5-ND
RF Circulators and Isolators 2236-D4C5459-5-ND
5.40 - 5.90 GHZ CIRCULATOR

5.40 - 5.90 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C5459-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C5459-5
RF and Wireless - RF Circulators and Isolators D4C5459-5
5.40 - 5.90 GHZ CIRCULATOR

5.40 - 5.90 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C5459-5-ND D4C5459-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 24 to 31GHz - UIYMI55A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details
Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details