DiTom Microwave, Inc. RF Circulators and Isolators D4C5459-3

Description
5.40 - 5.90 GHZ CIRCULATOR
Request a Quote Datasheet
Description
5.40 - 5.90 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C5459-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C5459-3-ND
RF Circulators and Isolators 2236-D4C5459-3-ND
5.40 - 5.90 GHZ CIRCULATOR

5.40 - 5.90 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C5459-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C5459-3
RF and Wireless - RF Circulators and Isolators D4C5459-3
5.40 - 5.90 GHZ CIRCULATOR

5.40 - 5.90 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C5459-3-ND D4C5459-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details