DiTom Microwave, Inc. Circulators D4C5095YMG-4K-5

Description
5.10 - 9.50 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.10 - 9.50 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C5095YMG-4K-5
Circulators D4C5095YMG-4K-5
5.10 - 9.50 GHz Cryogenic Circulator, Op

5.10 - 9.50 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C5095YMG-4K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 250 to 1300MHz - UIYDI4242A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1623D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details