DiTom Microwave, Inc. Circulators D4C4910Y-4K-2

Description
4.90 - 10.30 GHz Cryogenic Circulator, O
Request a Quote
Description
4.90 - 10.30 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C4910Y-4K-2
Circulators D4C4910Y-4K-2
4.90 - 10.30 GHz Cryogenic Circulator, O

4.90 - 10.30 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C4910Y-4K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 45 to 270MHz - UIYDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Coaxial Isolators - NCI1319C - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 15000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details