DiTom Microwave, Inc. Circulators D4C4610Y-77K-5

Description
4.60 - 10.40 GHz Cryogenic Circulator, O
Request a Quote
Description
4.60 - 10.40 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C4610Y-77K-5
Circulators D4C4610Y-77K-5
4.60 - 10.40 GHz Cryogenic Circulator, O

4.60 - 10.40 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C4610Y-77K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC2525X - kTB Solutions
Specs
Component Circulator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Circulator 10 to 55MHz - UIYCDC16080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details