DiTom Microwave, Inc. Circulators D4C4312Y-77K

Description
4.30 - 12.30 GHz Cryogenic Circulator, O
Request a Quote
Description
4.30 - 12.30 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C4312Y-77K
Circulators D4C4312Y-77K
4.30 - 12.30 GHz Cryogenic Circulator, O

4.30 - 12.30 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C4312Y-77K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Waveguide Circulator 7 to 10GHz - UIYWC6060A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 60mm x 60mm x 48mm
View Details