DiTom Microwave, Inc. Circulators D4C4080YMG-77K-1

Description
4.00 - 8.00 GHz Cryogenic Circulator, Op
Request a Quote
Description
4.00 - 8.00 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C4080YMG-77K-1
Circulators D4C4080YMG-77K-1
4.00 - 8.00 GHz Cryogenic Circulator, Op

4.00 - 8.00 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C4080YMG-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial Dual Junction 3 to 6GHz - UIYBCC5028A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details