DiTom Microwave, Inc. RF Circulators and Isolators D4C4080Y-5

Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet
Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C4080Y-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C4080Y-5-ND
RF Circulators and Isolators 2236-D4C4080Y-5-ND
4.00 - 8.00 GHz Cryogenic Circul

4.00 - 8.00 GHz Cryogenic Circul

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D4C4080Y-5-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 10 to 55MHz - UIYCDC16080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details
Drop-In Circulators - NDC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details