DiTom Microwave, Inc. RF Circulators and Isolators D4C4080Y-2

Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet
Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C4080Y-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C4080Y-2-ND
RF Circulators and Isolators 2236-D4C4080Y-2-ND
4.00 - 8.00 GHz Cryogenic Circul

4.00 - 8.00 GHz Cryogenic Circul

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D4C4080Y-2-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial RF Circulator 6 to 27.5GHz - UIYCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details