DiTom Microwave, Inc. RF Circulators and Isolators D4C4080-5

Description
4.00 - 8.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
4.00 - 8.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C4080-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C4080-5-ND
RF Circulators and Isolators 2236-D4C4080-5-ND
4.00 - 8.00 GHZ CIRCULATOR

4.00 - 8.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C4080-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C4080-5
RF and Wireless - RF Circulators and Isolators D4C4080-5
4.00 - 8.00 GHZ CIRCULATOR

4.00 - 8.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C4080-5-ND D4C4080-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 18 to 26.5GHz - UIYWC2830A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 22.4mm x 30mm x 28mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details