DiTom Microwave, Inc. Circulators D4C4013Y-77K-2

Description
4.00 - 13.00 GHz Cryogenic Circulator, O
Request a Quote
Description
4.00 - 13.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C4013Y-77K-2
Circulators D4C4013Y-77K-2
4.00 - 13.00 GHz Cryogenic Circulator, O

4.00 - 13.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C4013Y-77K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Specs
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Coaxial Isolators - NCI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details