DiTom Microwave, Inc. RF Circulators and Isolators D4C4012YMG-5

Description
4.00 - 12.00 GHz Cryogenic Circu
Request a Quote Datasheet
Description
4.00 - 12.00 GHz Cryogenic Circu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C4012YMG-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C4012YMG-5-ND
RF Circulators and Isolators 2236-D4C4012YMG-5-ND
4.00 - 12.00 GHz Cryogenic Circu

4.00 - 12.00 GHz Cryogenic Circu

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D4C4012YMG-5-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 0.7 to 10GHz - UIYSC12A - UIY Inc.
Specs
Component Circulator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details