DiTom Microwave, Inc. Circulators D4C3587YMG-77K-5

Description
3.50 - 8.70 GHz Cryogenic Circulator, Op
Request a Quote
Description
3.50 - 8.70 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C3587YMG-77K-5
Circulators D4C3587YMG-77K-5
3.50 - 8.70 GHz Cryogenic Circulator, Op

3.50 - 8.70 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C3587YMG-77K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 2 to 4GHz - UIYBCC3234A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details
Coaxial Circulators - NCC-32000-38000-10-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 32000 to 38000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details