DiTom Microwave, Inc. RF Circulators and Isolators D4C3060-4

Description
3.00 - 6.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
3.00 - 6.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C3060-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C3060-4-ND
RF Circulators and Isolators 2236-D4C3060-4-ND
3.00 - 6.00 GHZ CIRCULATOR

3.00 - 6.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C3060-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C3060-4
RF and Wireless - RF Circulators and Isolators D4C3060-4
3.00 - 6.00 GHZ CIRCULATOR

3.00 - 6.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C3060-4-ND D4C3060-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 21.7 to 33GHz - UIYWC3030B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI4149A - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details