DiTom Microwave, Inc. RF Circulators and Isolators D4C2652-3

Description
2.60 - 5.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.60 - 5.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C2652-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2652-3-ND
RF Circulators and Isolators 2236-D4C2652-3-ND
2.60 - 5.20 GHZ CIRCULATOR

2.60 - 5.20 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C2652-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C2652-3
RF and Wireless - RF Circulators and Isolators D4C2652-3
2.60 - 5.20 GHZ CIRCULATOR

2.60 - 5.20 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C2652-3-ND D4C2652-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolator 950 to 1415MHz - UIYBCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Surface Mount Isolators - NSI25R4 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1030 MHz
Isolation 23 dB
View Details