DiTom Microwave, Inc. RF Circulators and Isolators D4C2652-2

Description
2.60 - 5.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.60 - 5.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C2652-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2652-2-ND
RF Circulators and Isolators 2236-D4C2652-2-ND
2.60 - 5.20 GHZ CIRCULATOR

2.60 - 5.20 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C2652-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C2652-2
RF and Wireless - RF Circulators and Isolators D4C2652-2
2.60 - 5.20 GHZ CIRCULATOR

2.60 - 5.20 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C2652-2-ND D4C2652-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 10 to 55MHz - UIYCC8080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Surface Mount Circulators - NSC12R5 - kTB Solutions
Specs
Component Circulator
Frequency Range: 790 to 5900 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details