DiTom Microwave, Inc. RF Circulators and Isolators D4C2640-4

Description
26.50 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
26.50 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C2640-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2640-4-ND
RF Circulators and Isolators 2236-D4C2640-4-ND
26.50 - 40.00 GHZ CIRCULATOR

26.50 - 40.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C2640-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C2640-4
RF and Wireless - RF Circulators and Isolators D4C2640-4
26.50 - 40.00 GHZ CIRCULATOR

26.50 - 40.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C2640-4-ND D4C2640-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-4000-8000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Drop in Circulator 250 to 1300MHz - UIYDC4242A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details