DiTom Microwave, Inc. RF Circulators and Isolators D4C2640-3

Description
26.50 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
26.50 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C2640-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2640-3-ND
RF Circulators and Isolators 2236-D4C2640-3-ND
26.50 - 40.00 GHZ CIRCULATOR

26.50 - 40.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C2640-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C2640-3
RF and Wireless - RF Circulators and Isolators D4C2640-3
26.50 - 40.00 GHZ CIRCULATOR

26.50 - 40.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C2640-3-ND D4C2640-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 2 to 4GHz - UIYBCC3234A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details
Coaxial Isolators - NCI-18000-26500-10-5-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details