DiTom Microwave, Inc. RF Circulators and Isolators D4C2327

Description
2.30 - 2.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.30 - 2.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C2327-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2327-ND
RF Circulators and Isolators 2236-D4C2327-ND
2.30 - 2.70 GHZ CIRCULATOR

2.30 - 2.70 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D4C2327-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details